EN
  • EN
  • DE

XAA256M8V90BG8RGF-SSCL

Part No XAA256M8V90BG8RGF-SSCL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941454-XAA256M8V90BG8RGF-SSCL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA256M8V90BG8RGF-SSCL CAD Model

Description

The Micron XAA256M8V90BG8RGF-SSCL is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a wide range of applications requiring efficient and reliable memory performance. It offers a balance of speed, capacity, and low power consumption, making it suitable for various electronic systems.

Applications

  • Networking Equipment: Utilized in routers, switches, and network appliances to handle high-speed data buffering and processing.
  • Embedded Systems: Integrated into single-board computers (SBCs), system-on-modules (SOMs), and other embedded platforms for applications like IoT gateways and industrial control systems.
  • Consumer Electronics: Found in set-top boxes, smart TVs, and gaming consoles for fast data processing and smooth multimedia performance.
  • Industrial Automation: Used in control systems, data acquisition units, and human-machine interfaces (HMIs) in automated manufacturing environments.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic tools where data accuracy and reliability are critical.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for higher bandwidth and improved power efficiency compared to previous generations.
  • Capacity: Offers a capacity of 256Mb x 8, providing sufficient memory for various embedded applications.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), enabling fast and efficient data access.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat dissipation.
  • FBGA Package: Housed in a Fine-Pitch Ball Grid Array (FBGA) package, allowing for high-density mounting and improved thermal performance.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced Performance: Provides fast data access and high bandwidth, improving overall system performance and responsiveness.
  • Reduced Power Consumption: Low-voltage operation contributes to energy efficiency and extends battery life in portable devices.
  • Increased Reliability: Designed for robust and stable operation, ensuring data integrity and system uptime.
  • Compact Footprint: FBGA packaging allows for a compact design, suitable for space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for applications requiring high-performance memory.

Additional Details

The XAA256M8V90BG8RGF-SSCL is engineered to meet the rigorous demands of various industrial and embedded applications. Advanced error correction techniques ensure data integrity, and it is tested for reliability under diverse operating conditions. The FBGA package allows for efficient heat dissipation. Proper implementation and adherence to the manufacturer's specifications are essential for optimal performance. Consult the Micron datasheet for detailed timing parameters, voltage requirements, and other technical specifications. This module provides a reliable solution for applications requiring high performance and dependable operation.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess