EN
  • EN
  • DE

SM64M16T68MLFMBF-6FT

Part No SM64M16T68MLFMBF-6FT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 1GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956958-SM64M16T68MLFMBF-6FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM64M16T68MLFMBF-6FT CAD Model

Description

The SM64M16T68MLFMBF-6FT is a high-performance synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This memory module is designed for applications that require high bandwidth, low latency, and reliable data storage. It features a 64Mb x 16 configuration, making it suitable for a range of demanding environments.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices for buffering and processing data.
  • Industrial Automation: Programmable Logic Controllers (PLCs), industrial PCs, and other automation systems for real-time control and data logging.
  • Telecommunications: Base stations, cellular infrastructure, and communication servers for signal processing and data storage.
  • Medical Devices: Imaging equipment, patient monitoring systems, and diagnostic tools requiring high-speed data access.
  • Embedded Systems: High-performance embedded computing platforms for various applications.

Features

  • High-Speed Operation: Supports fast cycle times for quick data access.
  • 64Mb x 16 Configuration: Offers a total memory capacity of 64 megabits organized as 16 bits wide.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing and data transfer.
  • Low Latency: Designed for low latency to improve overall system responsiveness.
  • High Bandwidth: Provides high bandwidth for demanding applications.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels for easy integration.
  • Single Power Supply: Operates from a single 3.3V power supply.
  • Lead-Free Construction: Compliant with RoHS standards for environmental protection.
  • Surface Mount Technology: Designed for surface mount assembly for easy integration into PCBs.

Benefits

  • Improved System Performance: High speed and low latency contribute to enhanced system performance.
  • Increased Bandwidth: Enables faster data transfer rates for demanding applications.
  • Enhanced Reliability: Designed for high reliability and stability in diverse operating conditions.
  • Reduced Power Consumption: Operates efficiently to minimize power consumption.
  • Simplified Integration: Easy to integrate into existing systems due to LVTTL compatibility and surface mount design.
  • Long-Term Availability: Manufactured by Micron Technology Inc., a reputable memory supplier, ensuring long-term support.

Additional Details

The SM64M16T68MLFMBF-6FT SDRAM module is built using advanced manufacturing processes to ensure high quality and reliability. It is designed to meet the stringent requirements of industrial, networking, and telecommunications applications. The module's compact size and surface mount design facilitate easy integration into a variety of systems. Detailed specifications, including timing diagrams and electrical characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess