EN
  • EN
  • DE
  • IT

S2516AFTA-75-E

Part No S2516AFTA-75-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 305521-S2516AFTA-75-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2516AFTA-75-E CAD Model

Description

The Micron S2516AFTA-75-E is a Serial Flash memory device designed for embedded applications requiring high performance and reliability. It is a NOR Flash memory that provides fast read speeds and efficient memory management capabilities.

Applications

  • Embedded Systems: Ideal for use as boot memory, configuration storage, or data logging in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code, system parameters, and firmware updates.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control devices for storing configuration data and application code.
  • Automotive Electronics: Suitable for storing firmware, calibration data, and other critical information in automotive control units, such as engine control units (ECUs) and transmission control units (TCUs).
  • Consumer Electronics: Utilized in printers, scanners, set-top boxes, and other consumer electronic devices for storing firmware and user data.

Features

  • High-Performance Serial Flash: Offers fast read, erase, and program operations, enhancing system performance.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices.
  • Sector Erase: Supports sector erase operations, allowing for efficient memory management and selective data updates.
  • Page Program: Features page program operations for faster data writing and reduced programming time.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Footprint: Available in compact packages, such as SOIC or WSON, to save valuable board space.
  • Reliable Data Retention: Offers reliable data retention for long-term storage, ensuring data integrity.

Benefits

  • Fast Boot Times: Enables quick boot times for embedded systems, improving overall system responsiveness and user experience.
  • Efficient Memory Management: Provides flexible memory management options with sector erase and page program operations, allowing for efficient data updates and storage optimization.
  • Easy Integration: Simplifies integration with a standard SPI interface, reducing development time and complexity.
  • Extended Battery Life: Low power consumption extends battery life in portable devices and reduces overall energy consumption in stationary applications.
  • Compact Design: Small package size saves valuable board space, allowing for more compact and efficient system designs.
  • Robust Performance: Delivers reliable performance in a wide range of operating conditions, ensuring system stability and data integrity.

Additional Details

The S2516AFTA-75-E operates at a frequency of 75 MHz and typically requires a supply voltage of 3V. It is available in various temperature ranges, including industrial temperatures, to meet the requirements of different applications. The device uses a serial peripheral interface (SPI), which includes pins for Chip Select (/CS), Serial Clock (SCK), Serial Input (SI), and Serial Output (SO). It supports various SPI modes, providing flexibility in system design. The memory is non-volatile, meaning it retains its data even when power is removed, making it suitable for storing critical system parameters and firmware.

You May Also Be Interested in

OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess