EN
  • EN
  • DE

RC28F128J3D75F

Part No RC28F128J3D75F
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182545-RC28F128J3D75F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC28F128J3D75F CAD Model

Description

The RC28F128J3D75F is a 128-Megabit (Mb) NOR Flash memory device manufactured by Micron Technology Inc. It is organized as 16M x 8 or 8M x 16, offering flexibility in system design. This device operates at 3V and is designed for embedded applications requiring high density, high performance, and low power consumption.

Applications

  • Embedded systems
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • Automotive applications

Features

  • Density: 128Mb (16M x 8 or 8M x 16)
  • Supply Voltage: 3V
  • Interface: Common Flash Interface (CFI)
  • Page Mode Operation: Supports fast page mode reads
  • Erase Suspend/Resume: Allows interruption of erase operations
  • Security Features: Block locking and one-time programmable (OTP) regions
  • Operating Temperature: Industrial temperature range available
  • Package Options: Various package options for different mounting requirements

Benefits

  • High Density: Provides ample storage for code and data in embedded systems.
  • Fast Read Performance: Enables quick boot times and efficient code execution.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Interface: Simplifies integration with various microcontrollers and processors.
  • Enhanced Security: Protects critical code and data from unauthorized access.
  • Robustness: Designed for reliable operation in harsh environments.
  • Long-Term Availability: Micron is a reputable manufacturer known for long product lifecycles.

Additional Details

The RC28F128J3D75F features a high-speed page mode operation, allowing for faster data transfer rates. The device also supports erase suspend/resume, allowing the system to perform other tasks during lengthy erase operations. Block locking provides security to protect critical code sections, while one-time programmable (OTP) regions allow for permanent storage of serial numbers or other important data. The Common Flash Interface (CFI) provides a standard method for identifying device parameters and supported features.

This Flash memory device is suitable for applications requiring reliable storage and quick access to data, such as boot code storage, data logging, and program storage in embedded systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess