EN
  • EN
  • DE

PRN512M8V70SG8RAF-15E

Part No PRN512M8V70SG8RAF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940955-PRN512M8V70SG8RAF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian PRN512M8V70SG8RAF-15E CAD Model

Description

The PRN512M8V70SG8RAF-15E is a high-performance SDRAM component manufactured by Micron Technology Inc. This memory module is designed for applications requiring substantial memory capacity and fast data access speeds. It is built to meet the demands of various computing and embedded systems, providing reliable and efficient memory solutions.

Applications

  • High-performance computing
  • Networking equipment
  • Industrial automation systems
  • Embedded systems with high memory requirements
  • Telecommunications infrastructure

Features

  • High memory density: 512Mb
  • Organized as 64M x 8
  • High-speed data transfer rates
  • Low power consumption
  • Compact form factor
  • Lead-free construction

Benefits

  • Improved system performance due to fast data access
  • Increased memory capacity allows for handling larger datasets and more complex applications
  • Reduced power consumption contributes to energy efficiency
  • Enhanced reliability and durability in demanding environments
  • Simplified system design due to compact form factor

Additional Details

The PRN512M8V70SG8RAF-15E SDRAM module operates within a specified voltage range, ensuring compatibility with a wide range of systems. It features advanced error correction capabilities, further enhancing data integrity and system reliability. Its design adheres to industry standards, ensuring ease of integration and compatibility with existing hardware and software platforms. The module is rigorously tested to guarantee optimal performance and long-term stability.

This module supports various operating temperatures, making it suitable for deployment in different environments. The high bandwidth provided by this SDRAM component enables efficient data processing, making it an ideal choice for memory-intensive applications. With its combination of capacity, speed, and reliability, the PRN512M8V70SG8RAF-15E from Micron Technology Inc. is a valuable component for enhancing system capabilities.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess