EN
  • EN
  • DE

PRN256M16V80AG8GPE-15E

Part No PRN256M16V80AG8GPE-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940952-PRN256M16V80AG8GPE-15E
Series *
Ultra Librarian 3D Model Ultra Librarian PRN256M16V80AG8GPE-15E CAD Model

Description

The PRN256M16V80AG8GPE-15E is a high-performance SDRAM component manufactured by Micron Technology Inc. This memory module is designed for applications requiring substantial memory capacity and fast data access speeds. It is built to meet the demands of various computing and embedded systems, providing reliable and efficient memory solutions.

Applications

  • High-performance computing
  • Networking equipment
  • Industrial automation systems
  • Embedded systems with high memory requirements
  • Telecommunications infrastructure

Features

  • High memory density: 256Mb
  • Organized as 16M x 16
  • High-speed data transfer rates
  • Low power consumption
  • Compact form factor
  • Lead-free construction

Benefits

  • Improved system performance due to fast data access
  • Increased memory capacity allows for handling larger datasets and more complex applications
  • Reduced power consumption contributes to energy efficiency
  • Enhanced reliability and durability in demanding environments
  • Simplified system design due to compact form factor

Additional Details

The PRN256M16V80AG8GPE-15E SDRAM module operates within a specified voltage range, ensuring compatibility with a wide range of systems. It features advanced error correction capabilities, further enhancing data integrity and system reliability. Its design adheres to industry standards, ensuring ease of integration and compatibility with existing hardware and software platforms. The module is rigorously tested to guarantee optimal performance and long-term stability.

This module supports various operating temperatures, making it suitable for deployment in different environments. The high bandwidth provided by this SDRAM component enables efficient data processing, making it an ideal choice for memory-intensive applications. With its combination of capacity, speed, and reliability, the PRN256M16V80AG8GPE-15E from Micron Technology Inc. is a valuable component for enhancing system capabilities.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess