EN
  • EN
  • DE

PRM256M16Z90BD8GE-075E

Part No PRM256M16Z90BD8GE-075E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940435-PRM256M16Z90BD8GE-075E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM256M16Z90BD8GE-075E CAD Model

Description

The PRM256M16Z90BD8GE-075E is a DDR4 SDRAM component manufactured by Micron Technology Inc. It is designed for applications requiring reliable and high-speed memory access.

Applications

  • Industrial PCs: Provides reliable memory for industrial computing environments.
  • Embedded Systems: Used in various embedded applications requiring low power and high performance.
  • Networking Equipment: Supports high-speed data transfer in routers, switches, and other networking devices.
  • Automotive Systems: Enables advanced features in automotive electronics, such as infotainment and driver assistance systems.
  • Medical Devices: Provides reliable memory for critical medical applications.

Features

  • High-Speed Data Transfer: DDR4 technology allows for fast data access and transfer rates.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption and heat generation.
  • Error Correction Code (ECC): Provides data integrity and reliability.
  • Compact Form Factor: Suitable for space-constrained applications.
  • Wide Temperature Range: Operates reliably in a wide range of operating temperatures.

Benefits

  • Improved System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Reliability: Error correction and robust design ensure reliable operation in demanding environments.
  • Reduced Power Consumption: Lower power consumption translates to lower operating costs and extended battery life.
  • Compact Design: Suitable for applications with limited space.
  • Wide Compatibility: Compatible with a wide range of systems and applications.

Technical Specifications

The PRM256M16Z90BD8GE-075E is likely a DDR4 component with a capacity of 256MB x 16. The speed is usually up to 2666MHz (PC4-21300) and it's designed to operate at a voltage of 1.2V. More specific details would require consulting the official Micron datasheet for this specific part number.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess