EN
  • EN
  • DE

NAND16GAHAPZO6E

Part No NAND16GAHAPZO6E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Nor Flash For Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 985412-NAND16GAHAPZO6E
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND16GAHAPZO6E CAD Model

Description

The NAND16GAHAPZO6E is a high-performance 16Gb (2GB) NAND Flash memory device manufactured by Micron Technology Inc. It is designed for use in a wide range of storage applications, offering a combination of high density, fast read/write speeds, and robust data retention.

Applications

  • Solid-state drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded systems: Integrated into embedded systems requiring non-volatile storage, such as industrial controllers and medical devices.
  • Mobile devices: Found in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.
  • Digital cameras: Used in digital cameras and camcorders for storing images and videos.
  • USB flash drives: Employed as the storage medium in high-capacity USB flash drives.

Features

  • 16Gb (2GB) capacity: Provides ample storage space for large files and applications.
  • NAND Flash technology: Offers high density and non-volatile storage.
  • Fast read/write speeds: Enables quick access to stored data.
  • Multi-level cell (MLC) technology: Stores multiple bits of data per cell, increasing storage density.
  • ONFI interface: Complies with the Open NAND Flash Interface (ONFI) standard for high-speed communication.
  • Error correction code (ECC): Incorporates ECC to ensure data integrity.
  • Wear leveling: Implements wear leveling algorithms to extend the lifespan of the device.
  • Power-down modes: Supports various power-down modes to minimize energy consumption.

Benefits

  • High storage capacity: Provides sufficient storage for demanding applications.
  • Fast performance: Enables quick boot times and application loading.
  • Reliable data storage: Ensures data integrity and prevents data loss.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Small form factor: Allows for integration into compact devices.

Additional Details

The NAND16GAHAPZO6E typically operates at a voltage of 3.3V. It is available in various package options, including TSOP and BGA. The device is designed to withstand harsh environmental conditions, including extreme temperatures and shock and vibration. It is also compliant with RoHS and REACH environmental regulations. The specific endurance rating for this part is typically 3,000 program/erase cycles.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess