EN
  • EN
  • DE

N25Q256A13ESFA0

Part No N25Q256A13ESFA0
Manufacturer Micron Technology Inc.
Catalog Memory
Description Micron Serial NOR Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1229182-N25Q256A13ESFA0
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N25Q256A13ESFA0 CAD Model

Description

The N25Q256A13ESFA0 is a 256Mb Serial NOR Flash memory device manufactured by Micron Technology. It is designed for applications requiring non-volatile storage with high performance and reliability. This memory chip utilizes a serial interface, making it suitable for systems with limited I/O pins.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and configuration data.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and gaming consoles.
  • Networking Equipment: Functions as storage for network configuration and operating system images.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive Electronics: Found in infotainment systems, instrument clusters, and engine control units (ECUs).

Features:

  • 256Mb Density: Provides a large storage capacity for code and data.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication.
  • Quad SPI (QSPI): Supports QSPI mode for faster data transfer rates.
  • Dual I/O SPI: Supports Dual I/O mode.
  • Clock Frequencies up to 104MHz: Enables high-speed data access.
  • Program/Erase Suspend/Resume: Allows for flexible memory management.
  • Individual Block Locking: Protects critical data from accidental modification.
  • Security Features: Enhanced security features to protect valuable data.
  • Single 2.7V to 3.6V Power Supply: Simplifies power supply design.

Benefits:

  • High Performance: Provides fast read and write speeds, improving system responsiveness.
  • Reliable Storage: Ensures data integrity and long-term data retention.
  • Small Footprint: Reduces board space requirements.
  • Low Power Consumption: Minimizes energy usage, extending battery life.
  • Easy Integration: Simplifies system design and development.

Additional Details:

The N25Q256A13ESFA0 is available in various package options, including SOIC and WSON. It features advanced security features, such as password protection and unique device IDs. Refer to the Micron datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess