EN
  • EN
  • DE

N25Q064A13E12H0F

Part No N25Q064A13E12H0F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832311-N25Q064A13E12H0F
Ultra Librarian 3D Model Ultra Librarian N25Q064A13E12H0F CAD Model

Description

The N25Q064A13E12H0F is a 64 Mb (Megabit) Serial Flash Memory device manufactured by Micron Technology Inc. It is part of the N25Q family, well-regarded for its high performance, low power consumption, and robust reliability, making it ideal for a wide range of embedded applications. The specific part number denotes specific configuration options, packaging, and temperature grades.

Applications

  • Embedded Systems: Used for storing boot code, operating systems, and application code in various embedded systems.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and portable gaming devices for firmware and data storage.
  • Industrial Control: Employed in industrial automation equipment, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs), for storing configuration data and application programs.
  • Networking Devices: Utilized in routers, switches, and modems for storing bootloaders, configuration files, and firmware updates.
  • Medical Devices: Used in medical equipment for storing calibration data, patient information, and operating software.

Features

  • Memory Size: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for simple interfacing with microcontrollers and processors.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Provides sector erase functionality for flexible memory management.
  • Block Erase: Offers block erase capability for efficient bulk data erasure.
  • Security Features: Includes features like password protection and block locking for enhanced security.
  • Operating Temperature: Industrial temperature range for reliable operation in harsh environments.
  • Quad SPI Support: Supports Quad SPI (QSPI) interface for higher data transfer rates compared to standard SPI.

Benefits

  • High Performance: Provides fast read, write, and erase speeds for optimal system performance.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified System Design: SPI interface simplifies the connection to microcontrollers and other host devices.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.
  • Enhanced Security: Protects sensitive data from unauthorized access and modification.

Additional Details

The N25Q064A13E12H0F is fabricated using advanced CMOS technology, resulting in low power consumption and high reliability. It is available in various package options to suit different application needs. The SPI interface supports multiple modes, including standard SPI, Dual SPI, and Quad SPI, enabling flexible data transfer rates. The device also features a deep power-down mode to further reduce power consumption when the device is not actively being used. Its robust feature set makes it a versatile choice for embedded systems requiring reliable and secure non-volatile memory.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess