EN
  • EN
  • DE

N25Q064A11EF640F

Part No N25Q064A11EF640F
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin MLP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 7 ns
Address Bus Width 1 b
Density 64 Mb
Frequency 108 MHz
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 2 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Pins 8
Operating Supply Voltage 1.8 V
Packaging Tape & Reel
Page Size 256 B
Radiation Hardening No
RoHS Compliant
Sync/Async Synchronous
Voltage 1.7 V
Win Source Part Number 1081410-N25Q064A11EF640F
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q064A11EF640F CAD Model

Description

The Micron N25Q064A11EF640F is a 64Mb (Megabit) serial NOR flash memory device. It's designed for applications requiring reliable non-volatile storage with fast read access. This device supports the standard SPI interface, facilitating easy integration into various embedded systems.

Applications:

  • Embedded Systems: Ideal for storing boot code, application code, and configuration data in embedded devices.
  • Networking Equipment: Used in routers, switches, and other networking devices to store firmware and configuration settings.
  • Automotive Systems: Found in automotive electronics for storing software and calibration data.
  • Industrial Automation: Suitable for industrial control systems needing non-volatile storage for program code and data logging.
  • Consumer Electronics: Used in devices like set-top boxes, smart TVs, and gaming consoles for firmware and data storage.

Features:

  • 64Mb Serial NOR Flash Memory: Provides 64 megabits of non-volatile storage capacity.
  • SPI Interface: Utilizes the industry-standard Serial Peripheral Interface (SPI) for communication.
  • Quad SPI (QSPI) Support: Offers enhanced data throughput with Quad SPI mode.
  • Uniform Sector Architecture: Simplifies memory management with uniform-sized sectors.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.

Benefits:

  • High Performance: Fast read access times improve system responsiveness and boot times.
  • Reliable Data Storage: NOR flash technology ensures high data retention and endurance.
  • Easy Integration: SPI interface simplifies integration into a wide range of microcontrollers and systems.
  • Flexibility: Uniform sector architecture provides flexibility in memory allocation and management.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.

The N25Q064A11EF640F provides reliable and efficient non-volatile storage for diverse applications. Its fast read speeds, SPI interface, and low power consumption make it a versatile choice for embedded systems requiring code storage and data logging. Refer to the official Micron datasheet for comprehensive technical specifications including voltage range, operating temperature, and detailed performance characteristics.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess