EN
  • EN
  • DE

MTSD064AHC6MS-1WTCS

Part No MTSD064AHC6MS-1WTCS
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description 64GB microSDXC(TF) i200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1456160-MTSD064AHC6MS-1WTCS
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type microSD™
Memory Size 64 GB
Speed Class 10, UHS Class 1
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MTSD064AHC6MS-1WTCS CAD Model

Description

The MTSD064AHC6MS-1WTCS from Micron is a state-of-the-art microSDXC (TransFlash) card tailored for advanced technological needs. With 64GB of storage, it is specifically designed to cater to intensive usage scenarios, such as in industrial applications and IoT devices, thanks to its i200 specification designating durability and reliability under harsh conditions. This product underscores Micron's commitment to pushing the boundaries of what portable storage can do, blending robust performance with cutting-edge technology. It is an ideal choice for developers and professionals who require a memory card that not only provides substantial storage capacity but also ensures data integrity and security in challenging environments.

You May Also Be Interested in

4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD MICROSD 32GB
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Kingston
1TB MICROSDXC CANVAS SELECT PLUS
Need more? Email Us
Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess