EN
  • EN
  • DE

MTFC8GLWDQ-3M AIT

Part No MTFC8GLWDQ-3M AIT
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956119-MTFC8GLWDQ-3M AIT
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC8GLWDQ-3M AIT CAD Model

Description

The MTFC8GLWDQ-3M AIT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology. It is a managed NAND flash memory solution that combines NAND flash memory with an MMC controller and interface. eMMC is a widely used storage solution in mobile devices and embedded systems due to its compact size, high performance, and ease of integration.

Applications

  • Smartphones
  • Tablets
  • GPS devices
  • Portable media players
  • Embedded systems

Features

  • 8GB Capacity: Provides a storage capacity of 8 gigabytes.
  • eMMC 4.5/5.0 Interface: Utilizes the eMMC standard for high-speed data transfer.
  • NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
  • Managed Memory: Includes a built-in controller for memory management functions.
  • Small Form Factor: Compact design suitable for space-constrained applications.

Benefits

  • Simplified Integration: Reduces the complexity of memory subsystem design.
  • Improved Performance: Enhances system responsiveness with fast data access.
  • Reliable Storage: Provides robust data storage with error correction and wear leveling.
  • Reduced Development Time: Shortens time-to-market with a pre-integrated solution.
  • Lower System Cost: Optimizes BOM (Bill of Materials) cost by integrating memory and controller.

Additional Details

The MTFC8GLWDQ-3M AIT is typically used as the primary storage device in mobile and embedded systems. It provides the necessary storage capacity for the operating system, applications, and user data. The eMMC interface ensures compatibility with a wide range of host processors. The device incorporates advanced features such as power management and security to meet the requirements of modern electronic devices. The '3M AIT' likely refers to a specific configuration or revision of the eMMC device, possibly related to temperature range or other environmental specifications. Micron's eMMC devices often incorporate advanced features like enhanced write protection and secure boot capabilities.

You May Also Be Interested in

Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Epson Company
16GB eMMC
Lowest to $26.0857
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,233 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess