EN
  • EN
  • DE

MTC20F2085S1RC56BD1

Part No MTC20F2085S1RC56BD1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448295-MTC20F2085S1RC56BD1
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR5 SDRAM
Memory Size 32 GB
Transfer Rate (Mb/s, MT/s, MHz) 4800
Package / Case 288-RDIMM
Ultra Librarian 3D Model Ultra Librarian MTC20F2085S1RC56BD1 CAD Model

Description

The MTC20F2085S1RC56BD1, crafted by Micron, is a high-capacity DDR5 4800 module that epitomizes the latest in memory module technology. Offering a DDR5-5600B 4Gx80 RDIMM 2Rx8 configuration, this 32GB module excels in settings that demand ultra-fast data processing and substantial bandwidth, including advanced computing systems, high-end gaming, and professional graphic workstations. With a speed of 5600 MT/s and supporting 288-pin connectivity, it aligns perfectly with DDR5-compatible motherboards, presenting an optimal solution for users aiming to enhance their system's performance. Featuring Micron's innovative [2Gx8 20C] technology, the MTC20F2085S1RC56BD1 module is not only faster but also more energy-efficient compared to its predecessors, significantly reducing the overall power consumption of systems. Its dual rank structure (2Rx8) offers increased density and better multitasking capability, providing a compelling upgrade for users looking to push the limits of their computer's capabilities.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess