EN
  • EN
  • DE

MTA9ASF51272PZ-2G6

Part No MTA9ASF51272PZ-2G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946693-MTA9ASF51272PZ-2G6
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ASF51272PZ-2G6 CAD Model

Description

The Micron MTA9ASF51272PZ-2G6 is a 4GB DDR3L ECC Registered DIMM (RDIMM) server memory module designed for servers and high-performance workstations. Operating at 1600MHz (PC3L-12800), it utilizes Micron's quality DRAM chips to ensure reliable and efficient performance.

Applications:

  • Servers: Suitable for servers needing reliable memory and error correction.
  • Workstations: Ideal for high-end workstations used for tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Employed in data centers to support virtualization, cloud computing, and database management.
  • Cloud Computing: Designed to support memory intensive cloud applications.

Features:

  • 4GB Capacity: Provides substantial memory for server applications.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat.
  • 1600MHz (PC3L-12800): Delivers a fast data transfer rate for improved system responsiveness.
  • ECC Registered: Incorporates Error Correction Code (ECC) to identify and correct single-bit errors, ensuring data integrity and stability.
  • RDIMM: Registered DIMM design enhances signal integrity, enabling higher memory capacities.
  • 240-Pin: Standard DDR3 DIMM connector for broad compatibility with server motherboards.

Benefits:

  • Increased System Performance: Significantly improves system performance, facilitating faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality guarantees data accuracy and prevents corruption, essential for critical applications.
  • Enhanced Reliability: High-quality Micron DRAM chips and registered design contribute to long-term reliability.
  • Reduced Power Consumption: DDR3L technology helps lower power consumption and heat generation, reducing operating costs and environmental impact.
  • Scalability: RDIMM design allows for greater memory capacity, meeting growing demands.

Additional Details:

The MTA9ASF51272PZ-2G6 is a single-ranked module. It adheres to JEDEC standards for DDR3L RDIMM modules. The operating temperature ranges from 0°C to 85°C. This memory module ensures stable and reliable performance under heavy workloads, ideal for servers and workstations.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess