EN
  • EN
  • DE

MTA4ATF51264AZ-3G2

Part No MTA4ATF51264AZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946006-MTA4ATF51264AZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA4ATF51264AZ-3G2 CAD Model

Description

The MTA4ATF51264AZ-3G2 is a DDR3L SDRAM module manufactured by Micron Technology Inc. This is a 4GB (512M x 64) memory module designed for use in a variety of computing applications, from desktops and laptops to servers and embedded systems. It operates at a low voltage (1.35V), making it suitable for energy-conscious applications.

Applications

  • Desktop Computers: Upgrading or expanding the memory in desktop PCs for improved performance.
  • Laptop Computers: Enhancing the performance of laptops, especially for multitasking and demanding applications.
  • Servers: Providing reliable memory for server applications, contributing to overall system stability and speed.
  • Embedded Systems: Suitable for embedded systems where low power consumption and high reliability are critical.
  • Industrial PCs: Memory solutions for industrial environments, ensuring data integrity and consistent performance.

Features

  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for faster data transfer rates and reduced power consumption.
  • 4GB Capacity: Provides a 4GB storage capacity, suitable for running multiple applications and handling large datasets.
  • 512M x 64 Organization: Organized as 512M x 64, providing efficient memory access.
  • PC3-10600: Supports PC3-10600 speeds, ensuring compatibility with a wide range of systems.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmentally friendly construction.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed, allowing for smoother multitasking and faster application loading times.
  • Reduced Power Consumption: DDR3L technology lowers power consumption, extending battery life in laptops and reducing energy costs in servers.
  • Increased Multitasking Capabilities: Enables users to run more applications simultaneously without experiencing performance slowdowns.
  • Enhanced Reliability: Micron's reputation for quality ensures reliable operation and data integrity.
  • Easy Installation: Standard DIMM form factor allows for simple and straightforward installation in compatible systems.

Additional Details

The MTA4ATF51264AZ-3G2 module operates at a frequency of 1333MHz (PC3-10600). It's a non-ECC, unbuffered DIMM. This module is designed to meet the demanding requirements of modern computing, offering a balance of performance, power efficiency, and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess