EN
  • EN
  • DE

MTA18ASF1G72PDZ-2G3

Part No MTA18ASF1G72PDZ-2G3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946981-MTA18ASF1G72PDZ-2G3
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ASF1G72PDZ-2G3 CAD Model

Description

The Micron MTA18ASF1G72PDZ-2G3 is an 8GB DDR4-2666 Registered ECC DIMM. This memory module is designed for servers and workstations that require high capacity and reliable memory performance.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization Environments

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • Registered ECC (Error-Correcting Code)
  • 288-Pin DIMM
  • 1.2V Operating Voltage
  • Single Rank

Benefits:

  • Increased System Performance
  • Enhanced Data Integrity with ECC
  • Higher Memory Capacity
  • Improved Reliability
  • Lower Power Consumption

Additional Details:

The Micron MTA18ASF1G72PDZ-2G3 is designed to meet the demands of modern server and workstation environments. The ECC functionality corrects errors, ensuring data integrity and system stability. The 2666MHz clock speed allows for faster data transfer rates, which can improve overall system performance. The 1.2V operating voltage helps to reduce power consumption and heat generation. This module is designed to be compatible with a wide range of server and workstation motherboards that support DDR4 Registered ECC DIMMs. Before installing, it is crucial to check the motherboard's specifications to ensure compatibility with the module's capacity, speed, and ECC requirements. This memory module is a reliable solution for businesses and individuals looking to upgrade their server or workstation memory to enhance performance and stability.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess