EN
  • EN
  • DE

MTA16ATF4G64AZ-3G2EZ

Part No MTA16ATF4G64AZ-3G2EZ
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 4Gx64 UDIMM 2RX8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945946-MTA16ATF4G64AZ-3G2EZ
Series *
Ultra Librarian 3D Model Ultra Librarian MTA16ATF4G64AZ-3G2EZ CAD Model

Description

The Micron MTA16ATF4G64AZ-3G2EZ is a 32GB DDR4-3200 Unbuffered DIMM (UDIMM). This memory module is designed for high-performance desktops, workstations, and gaming PCs. Its high capacity and speed enhance system responsiveness and allow for smooth multitasking.

Applications:

  • High-performance desktops
  • Workstations
  • Gaming PCs
  • Content creation and editing
  • Virtualization

Features:

  • 32GB capacity
  • DDR4-3200 (PC4-25600) speed
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage
  • CL22 latency

Benefits:

  • Increased system performance and responsiveness
  • Smooth multitasking and application performance
  • Improved gaming experience
  • Reduced power consumption
  • Easy installation in compatible systems

Additional Details:

The MTA16ATF4G64AZ-3G2EZ operates at a frequency of 3200MHz, ensuring rapid data transfer and enhanced system performance. The 1.2V operating voltage is in line with the DDR4 standard, which reduces power consumption and helps keep the system cool. Its 288-pin DIMM form factor is compatible with a wide array of modern motherboards designed for DDR4 memory. The module’s CL22 latency affects how quickly data can be accessed and delivered.

The 32GB capacity allows users to run multiple memory-intensive applications simultaneously without experiencing slowdowns. This is particularly beneficial for content creators, gamers, and users who work with large datasets. The high-speed DDR4 interface optimizes data transfer rates, minimizing memory bottlenecks. This module is an excellent choice for users looking for a combination of high capacity, speed, and efficiency in their memory modules. It ensures smooth multitasking, enhanced gaming experiences, and efficient handling of resource-intensive applications. It's an ideal upgrade for systems requiring high-performance memory.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess