EN
  • EN
  • DE

MT9VDDF6472G-40BD4

Part No MT9VDDF6472G-40BD4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-400 64Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951339-MT9VDDF6472G-40BD4
Series *
Ultra Librarian 3D Model Ultra Librarian MT9VDDF6472G-40BD4 CAD Model

Description

The Micron MT9VDDF6472G-40BD4 is a 512MB DDR SDRAM memory module designed for use in a variety of computing applications. This module offers a balance of capacity and speed, making it suitable for mainstream desktops, laptops, and server environments where reliable performance is essential.

Applications:

  • Desktop PCs: Used to increase system memory for improved multitasking and application performance.
  • Laptop Computers: Serves as standard memory to enhance responsiveness and handle everyday computing tasks.
  • Server Systems: Provides memory capacity for entry-level servers to support basic server operations.
  • Embedded Systems: Integrated into embedded systems requiring a moderate amount of RAM for application execution.

Features:

  • Capacity: 512MB of DDR SDRAM.
  • DDR Technology: Utilizes Double Data Rate (DDR) technology for increased data transfer rates compared to standard SDRAM.
  • Operating Frequency: Designed to operate at a specific frequency, enhancing data throughput.
  • Module Type: Typically comes in a DIMM (Dual Inline Memory Module) form factor.
  • Low Power Consumption: Designed for efficient power usage to extend battery life in portable devices and reduce energy costs in servers.
  • Reliability: Manufactured to high-quality standards for stable and reliable performance.

Benefits:

  • Improved System Responsiveness: Increases the amount of available memory, allowing for faster loading of applications and smoother multitasking.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Reduces the time spent waiting for applications to load or respond, leading to improved productivity.
  • Extended Battery Life: Low power consumption helps extend battery life in laptops and other portable devices.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase system memory and improve overall performance.

Additional Details:

The MT9VDDF6472G-40BD4 module typically operates at a voltage of 2.5V. It is designed to be compatible with systems that support DDR SDRAM. The module conforms to industry standards for memory modules, ensuring compatibility with a wide range of motherboards and systems. The specific speed rating is DDR 200/266/333/400 depending on the generation. The part number includes specifications related to speed grade, packaging, and other parameters. Micron memory modules are known for their quality and reliability, making them a popular choice for both OEM and aftermarket upgrades. This particular module would likely be found in older systems that support DDR technology. It's important to verify compatibility with your system's motherboard before purchasing.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess