EN
  • EN
  • DE

MT9JSF12872AZ-1G1F1

Part No MT9JSF12872AZ-1G1F1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 128Mx72 ECC UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949945-MT9JSF12872AZ-1G1F1
Series *
Ultra Librarian 3D Model Ultra Librarian MT9JSF12872AZ-1G1F1 CAD Model

Description

The MT9JSF12872AZ-1G1F1 is a 1GB DDR3L SDRAM memory module manufactured by Micron Technology Inc. It is designed for applications requiring low power consumption and high performance, commonly found in embedded systems and mobile devices.

Applications

  • Embedded Systems
  • Mobile Devices
  • Networking Equipment
  • Industrial Automation
  • Thin Clients

Features

  • 1GB capacity
  • DDR3L (Low Voltage DDR3) technology
  • Operating Voltage: 1.35V
  • 800MHz clock rate (PC3L-8500)
  • 64-bit data bus
  • Lead-free construction

Benefits

  • Reduced power consumption compared to standard DDR3, extending battery life in portable devices.
  • High bandwidth for fast data transfer, improving overall system performance.
  • Reliable operation in a variety of environmental conditions.
  • Smaller form factor suitable for space-constrained applications.
  • Environmentally friendly due to lead-free construction.

Additional Details

This DDR3L SDRAM module is designed to operate at a lower voltage (1.35V) than standard DDR3 (1.5V), resulting in significant power savings. This is particularly important in battery-powered devices where maximizing battery life is critical.

The module's 800MHz clock rate allows for a peak transfer rate of 6.4 GB/s, enabling fast data access and processing. The 64-bit data bus provides wide data paths for efficient memory operations.

The MT9JSF12872AZ-1G1F1 is a versatile memory solution suitable for a wide range of embedded and mobile applications. Its low power consumption, high performance, and compact size make it an ideal choice for demanding applications.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess