EN
  • EN
  • DE

MT8HTF3264AY-53EB2

Part No MT8HTF3264AY-53EB2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-533 32Mx64 1Rx8 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951247-MT8HTF3264AY-53EB2
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF3264AY-53EB2 CAD Model

Description

The MT8HTF3264AY-53EB2 is a high-performance memory module that is designed to meet the needs of demanding applications.

  • Type: DDR2 SDRAM module
  • Capacity: 2GB
  • Clock Speed: 533 MHz
  • Voltage: 1.8V
  • Suitable for use in servers, workstations, and other high-performance computing environments

You May Also Be Interested in

Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess