EN
  • EN
  • DE

MT8HTF25664HZ-667H1

Part No MT8HTF25664HZ-667H1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950668-MT8HTF25664HZ-667H1
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF25664HZ-667H1 CAD Model

Description

The MT8HTF25664HZ-667H1 is a 2GB DDR2-667MHz DIMM manufactured by Micron Technology. It's designed for desktop computers, providing increased memory capacity for improved system performance.

Applications

  • Desktop Computers
  • Workstations
  • General Purpose Computing

Features

  • 2GB Capacity
  • DDR2 667MHz (PC2-5300)
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increased System Responsiveness
  • Enhanced Multitasking Capabilities
  • Improved Application Loading Times
  • Smoother Overall Performance

Additional Details

This Micron DDR2 DIMM is built to meet JEDEC standards, ensuring compatibility and reliability across a broad range of desktop systems. The 2GB capacity enables users to run more applications concurrently and handle larger datasets without experiencing significant slowdowns. The 667MHz clock speed (PC2-5300) allows for efficient data transfer rates, contributing to improved system performance. As a non-ECC (Error Correction Code) module, it is designed for standard desktop use and does not include error detection and correction features. The module operates at 1.8V, which is the standard voltage for DDR2 memory. The 240-pin configuration is typical for DDR2 DIMMs used in desktop computers. Being unbuffered, it ensures a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess