EN
  • EN
  • DE

MT8HTF12864HTY-667E1

Part No MT8HTF12864HTY-667E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM 2Rx16 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950710-MT8HTF12864HTY-667E1
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF12864HTY-667E1 CAD Model

Description

The Micron MT8HTF12864HTY-667E1 is a 1GB DDR2 667MHz SODIMM memory module. This module is designed for use in laptops and other small form factor devices, providing a cost-effective way to increase system memory and improve overall performance. This memory module is built to industry standards, ensuring compatibility and reliability in a variety of systems.

Applications

  • Laptop computers
  • Notebooks
  • Small Form Factor PCs
  • Industrial PCs
  • Embedded Systems

Features

  • 1GB capacity
  • DDR2 technology
  • 667MHz clock speed (PC2-5300)
  • SODIMM 200-pin form factor
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage
  • Double-sided configuration

Benefits

  • Improved System Performance: Upgrading to 1GB can boost your laptop's speed, allowing for smoother multitasking and faster program loading.
  • Enhanced Multitasking Capabilities: More RAM allows you to run multiple applications simultaneously without experiencing significant slowdowns.
  • Increased Responsiveness: Reduces lag and improves the overall responsiveness of your system.
  • Cost-Effective Upgrade: An affordable way to extend the life and improve the performance of an older laptop.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops.

Additional Details

The MT8HTF12864HTY-667E1 is a double-sided SODIMM, meaning that it has memory chips on both sides of the module. It operates at a standard voltage of 1.8V and is designed to comply with JEDEC standards. The '667E1' likely indicates a specific speed grade and revision of the memory. This module is unbuffered and non-ECC.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess