EN
  • EN
  • DE

MT62F768M64D4ZU-031RF WT:E

Part No MT62F768M64D4ZU-031RF WT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR5-6400 768Mx64 (48Gb) FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446952-MT62F768M64D4ZU-031RF WT:E
Ultra Librarian 3D Model Ultra Librarian MT62F768M64D4ZU-031RF WT:E CAD Model

Description

The MT62F768M64D4ZU-031RF WT:E from Micron is a premier LPDDR5 DRAM module characterized by its substantial capacity and swift performance, encapsulated in a FBGA (Fine Ball Grid Array) package. This memory module is specified with LPDDR5-6400 speed and a configuration of 768Mx64, translating to a total capacity of 48Gb. Its sophisticated design is aimed at supporting the latest advancements in high-performance computing environments, offering an exceptional bandwidth capable of handling extensive data processing and multi-tasking with ease. The utilization of LPDDR5 technology ensures that this module not only delivers exceptional speed but also operates with remarkable energy efficiency, making it an optimal choice for next-generation devices requiring high-speed data processing, such as advanced laptops, gaming devices, and professional-grade computing systems. Micron's rigorous testing and quality assurance protocols ensure that this DRAM module stands up to the demands of the most rigorous computing applications.

You May Also Be Interested in

Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 9GHz (16Gb)
Lowest to $71.6912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess