EN
  • EN
  • DE

MT58L256L32PF-7.5IT

Part No MT58L256L32PF-7.5IT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027292-MT58L256L32PF-7.5IT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT58L256L32PF-7.5IT CAD Model

Description

The MT58L256L32PF-7.5IT is a high-speed synchronous burst (SSRAM) memory device manufactured by Micron Technology Inc. It is designed to provide fast data access for high-performance applications requiring quick data retrieval and storage. This SSRAM features a pipelined architecture that enables concurrent operations, enhancing system throughput.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and high-speed data transfer.
  • Telecommunications: Employed in telecommunications equipment for data storage and processing.
  • Industrial Automation: Integrated into industrial control systems for real-time data acquisition and processing.
  • Medical Imaging: Utilized in medical imaging equipment for high-speed image processing.
  • High-Performance Computing: Used in high-performance computing systems for caching and data storage.

Features

  • Synchronous Operation: Operates synchronously with a system clock for precise timing and control.
  • Burst Mode: Supports burst mode operation for fast sequential data access.
  • Pipelined Architecture: Implements a pipelined architecture for concurrent operations and increased throughput.
  • High-Speed Data Transfer: Provides high-speed data transfer rates for demanding applications.
  • Low Power Consumption: Designed for low power consumption to reduce overall system power requirements.

Benefits

  • Increased System Performance: Enhances system performance with fast data access and transfer rates.
  • Efficient Data Handling: Burst mode operation enables efficient handling of sequential data.
  • Improved Throughput: Pipelined architecture improves overall system throughput.
  • Reduced Power Consumption: Low power consumption reduces system power requirements and extends battery life in portable applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The MT58L256L32PF-7.5IT has a memory capacity of 256Mb organized as 256K x 32 bits. It operates with a specific supply voltage and supports various timing parameters, including clock frequency and access time. The device is available in a specific package type, suitable for surface mount assembly. The operating temperature range is specified to ensure reliable operation across different environmental conditions. The datasheet provides detailed information on pin configurations, timing diagrams, and electrical characteristics, necessary for proper integration into a system. The "-7.5IT" suffix typically indicates the speed grade and temperature range of the device.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess