EN
  • EN
  • DE

MT53E1536M32D4DE-046 AAT:B

Part No MT53E1536M32D4DE-046 AAT:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 1.5Gx32 (48Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447036-MT53E1536M32D4DE-046 AAT:B
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4X
Memory Size 48Gbit
Memory Organization 1.5G x 32
Memory Interface Parallel
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 18ns
Access Time 3.5ns
Voltage - Supply 1.06V ~ 1.17V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 200-TFBGA
Supplier Device Package 200-TFBGA (10x14.5)
Ultra Librarian 3D Model Ultra Librarian MT53E1536M32D4DE-046 AAT:B CAD Model

Description

The MT53E1536M32D4DE-046 AAT:B by Micron represents the frontier of LPDDR4 DRAM technology, aiming at the most demanding applications that require both high memory bandwidth and capacity. This module, with its LPDDR4-4266 specification, pushes the boundaries by delivering incredibly fast data rates of up to 4266 Mbps per pin. With a configuration of 1.5Gx32 totaling a whopping 48Gb, it stands as a powerhouse for memory-intensive tasks. The considerable capacity and speed make it an ideal choice for next-generation computing devices, including high-end smartphones, gaming devices, portable computing devices, and high-performance embedded systems. The MT53E1536M32D4DE-046 AAT:B's superior performance is also complemented by its power efficiency, a hallmark of Micron's LPDDR4 series, offering significant energy savings without sacrificing speed. This ensures longer operational periods for battery-powered devices, making it an excellent choice for applications where both high performance and energy efficiency are required. Its advanced specifications cater to the needs of developers and manufacturers looking to push the limits of their technology with high-speed, high-capacity, and energy-efficient memory solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 669 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess