EN
  • EN
  • DE

LTM2810IY-I#PBF

Part No LTM2810IY-I#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 7500VRMS 6CH I2C 36BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features I²C Digital Isolator 7500Vrms Channel 400kHz 50kV/µs CMTI 36-BGA Module
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-BGA Module
Case / Package 36-BGA (22x6.25)
Family Name LTM2810
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924461-LTM2810IY-I#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2810IY-I#PBF CAD Model

Description

The LTM2810IY-I#PBF is a high-performance isolator module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the LTM2810 series, which is known for its exceptional isolation capabilities, ensuring reliable data communication in harsh electrical environments.

Key Features

  • High Isolation Voltage: With a guaranteed isolation voltage of 5000 Vrms, the LTM2810IY-I#PBF provides robust protection against high voltage transients, making it suitable for critical applications where electrical isolation is paramount.
  • Integrated Power: This module features an integrated DC/DC converter, simplifying the design by providing isolated power alongside data isolation, eliminating the need for separate isolated power supplies.
  • Data Rate: It supports high data rates up to 10Mbps, ensuring fast and efficient communication for a wide range of digital applications.
  • Temperature Range: The device operates over the industrial temperature range, from -40°C to 125°C, making it reliable in extreme conditions.
  • Regulatory Approvals: It meets stringent regulatory standards, including UL and VDE certifications, ensuring compliance with global safety requirements.

Applications

The LTM2810IY-I#PBF is ideal for use in a variety of applications where isolation is critical, such as:

  • Industrial Automation and Process Control
  • Medical Equipment
  • Power Supply Control
  • Automotive Systems
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is committed to providing products of the highest quality and reliability. The LTM2810IY-I#PBF is no exception and has been rigorously tested to ensure it meets the stringent requirements for industrial and automotive applications.

Ordering Information

The LTM2810IY-I#PBF is available for order with a compact surface-mount package that is RoHS compliant. For detailed ordering and product information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.1837 $141.1837
2+ $136.4783 $272.9566
3+ $122.3595 $367.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess