EN
  • EN
  • DE

MT53E128M32D2DS-053:B

Part No MT53E128M32D2DS-053:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-3733 128Mx32 (4Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447070-MT53E128M32D2DS-053:B
Ultra Librarian 3D Model Ultra Librarian MT53E128M32D2DS-053:B CAD Model

Description

Micron's MT53E128M32D2DS-053:B belongs to the company's portfolio of low-power DRAMs, specifically within the LPDDR4 category, highlighting a focus on energy efficiency without sacrificing performance. This module carries specs of LPDDR4-3733 128Mx32 (4Gb), which translates to a capability of 3733 mega transfers per second across 128 Megabits organized on 32 data channels, summing up to 4 Gigabits of memory. Tailored for devices that need to balance power consumption with speed, such as portable electronics and emerging IoT gadgets, it ensures that devices can handle complex tasks and multitasking smoothly. Micron's commitment to pushing the boundaries of memory technology is showcased through the product's blend of speed, capacity, and power efficiency.

You May Also Be Interested in

AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 9GHz (16Gb)
Lowest to $71.6912
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess