EN
  • EN
  • DE

MT53D2G32D4BF-046 WT:A

Part No MT53D2G32D4BF-046 WT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-4266 1Gx64 (64Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942593-MT53D2G32D4BF-046 WT:A
Ultra Librarian 3D Model Ultra Librarian MT53D2G32D4BF-046 WT:A CAD Model

Description

The Micron MT53D2G32D4BF-046 WT:A is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip. This component is designed for high-performance applications requiring substantial memory capacity and bandwidth.

Applications

  • High-end Desktop PCs
  • Servers
  • Workstations
  • Networking Equipment
  • Industrial Automation Systems

Features

  • Capacity: 2Gb (64M x 32)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity
  • Write CRC: Error detection and correction for write operations
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • High Capacity: Provides ample memory space for demanding applications, enabling smooth multitasking and efficient data processing.
  • High Bandwidth: DDR4 technology delivers significantly higher bandwidth than previous generations, resulting in faster data transfer rates and improved overall system performance.
  • Low Power Consumption: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • Improved Signal Integrity: On-Die Termination (ODT) enhances signal quality, ensuring reliable data transfer at high speeds.
  • Enhanced Data Reliability: Write CRC provides error detection and correction capabilities, safeguarding data integrity during write operations.

Technical Specifications

The MT53D2G32D4BF-046 WT:A complies with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations for optimal performance in different applications. The chip is manufactured using advanced process technology for enhanced reliability and low power consumption. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and package information.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess