EN
  • EN
  • DE

MT53D1024D32D4DT-053 WT:D

Part No MT53D1024D32D4DT-053 WT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-3733 1GX32 (32Gb) QDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942676-MT53D1024D32D4DT-053 WT:D
Ultra Librarian 3D Model Ultra Librarian MT53D1024D32D4DT-053 WT:D CAD Model

Description

The Micron MT53D1024D32D4DT-053 WT:D is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a variety of applications requiring high bandwidth and low latency.

Applications

  • High-end Desktop Computers
  • Servers
  • Workstations
  • Networking Devices
  • Embedded Systems with significant memory needs

Features

  • Capacity: 4GB (1024M x 32)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 1866 MT/s
  • Operating Voltage: 1.2V
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity
  • Write CRC: Provides error detection and correction capabilities
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • Large Capacity: The 4GB capacity provides ample memory space for demanding applications.
  • High Bandwidth: DDR4 technology delivers increased bandwidth, enabling faster data transfer rates.
  • Low Power Consumption: Operates at 1.2V, reducing power consumption and heat generation, making it ideal for energy-efficient systems.
  • Improved Signal Integrity: On-Die Termination (ODT) minimizes signal reflections, ensuring reliable data transfer at high speeds.
  • Enhanced Data Reliability: Write CRC helps detect and correct errors, maintaining data integrity.

Technical Specifications

The MT53D1024D32D4DT-053 WT:D is compliant with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations for optimal performance. The component is manufactured using advanced process technology for enhanced reliability and low power consumption. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and package information.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess