EN
  • EN
  • DE

MT52L1G32D4PG-107 WT:B

Part No MT52L1G32D4PG-107 WT:B
Manufacturer Micron Technology Inc.
Catalog Memory
Description DRAM Chip Mobile LPDDR3 SDRAM 32Gbit 1Gx32 1.2V 178-Pin VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case FBGA178
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT52L1G32D4PG
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Win Source Part Number 740343-MT52L1G32D4PG-107 WT:B
Ultra Librarian 3D Model Ultra Librarian MT52L1G32D4PG-107 WT:B CAD Model

Description

The MT52L1G32D4PG-107 WT:B is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed for applications requiring high bandwidth and low latency, such as networking equipment, graphics cards, and high-performance computing.

Applications:

  • Networking Equipment: Routers, switches, and other network devices.
  • Graphics Cards: High-end graphics processing units (GPUs).
  • High-Performance Computing: Servers and workstations.
  • Embedded Systems: Industrial control systems and other embedded applications.
  • Automotive Infotainment: In-vehicle entertainment and navigation systems.

Features:

  • 1Gb Density
  • x32 Data Width
  • DDR4 SDRAM
  • Operating Speed: Up to 1866 MHz (PC4-14900)
  • Low Voltage Operation: 1.2V
  • Lead-Free Construction
  • RoHS Compliant
  • FBGA Package

Benefits:

  • High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to previous generations of SDRAM.
  • Low Latency: Fast access times minimize latency, improving system performance.
  • Low Power Consumption: 1.2V operation reduces power consumption, making it suitable for energy-efficient applications.
  • Large Capacity: 1Gb density provides ample memory capacity for demanding applications.
  • Reliable Performance: Micron's rigorous testing ensures reliable operation in a wide range of environments.

Additional Details:

The MT52L1G32D4PG-107 WT:B is a DDR4 SDRAM, which stands for Double Data Rate fourth generation Synchronous Dynamic Random-Access Memory. DDR4 SDRAM offers significant improvements in bandwidth, power consumption, and capacity compared to previous generations of SDRAM, such as DDR3. The “1G” in the part number indicates a density of 1 Gigabit (1,073,741,824 bits). The “32” indicates a data width of 32 bits. The “-107” indicates a speed grade, with lower numbers generally indicating faster speeds; in this case, -107 corresponds to an operating speed of up to 1866 MHz (PC4-14900). The “WT” likely refers to the temperature grade and packaging, and “B” could denote a specific revision or manufacturing lot. This SDRAM operates at a low voltage of 1.2V, which helps to reduce power consumption. The FBGA (Fine-Pitch Ball Grid Array) package provides a compact and reliable surface-mount connection. The lead-free construction and RoHS compliance ensure that the device meets environmental regulations. It is essential to consult the official Micron datasheet for the MT52L1G32D4PG-107 WT:B to obtain accurate and up-to-date information on its electrical characteristics, timing specifications, and application guidelines. The datasheet provides detailed information on parameters such as clock frequency, CAS latency, and power consumption.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.1792 $98.1792
2+ $91.3135 $182.6270
3+ $87.8806 $263.6418
4+ $84.4478 $337.7912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess