EN
  • EN
  • DE
  • IT

MT4VDDT3264AY-40BF1

Part No MT4VDDT3264AY-40BF1
Manufacturer Micron Technology Inc.
Catalog OEM Souring
Description DDR-400 32Mx64 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466697-MT4VDDT3264AY-40BF1
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR SDRAM
Memory Size 256Mb
Transfer Rate (Mb/s, MT/s, MHz) 200
Package / Case 184-UDIMM
Ultra Librarian 3D Model Ultra Librarian MT4VDDT3264AY-40BF1 CAD Model

Description

The MT4VDDT3264AY-40BF1 is a memory module from Micron, one of the foremost providers of memory and storage solutions. This DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module is tailored for high-speed data transmission and increased bandwidth applications. With a configuration of 32 Megabytes by 64, making a total storage capacity of 256 Megabytes, and a 400 MHz DDR-400 specification, it is designed to boost the performance of computing systems. The 1Rx16 organization (1R signifies a single rank of memory chips, and x16 refers to the data width of memory chip) combined with the 4C (4 chip) configuration enhances the module's efficiency and performance. These features enable the module to handle simultaneous processes effectively, making it ideal for desktop computers, workstations, and server systems that require a balance of speed and reliable performance. The MT4VDDT3264AY-40BF1's compatibility with a wide range of systems owing to its industry-standard size and features ensures it can be easily integrated into existing setups, providing an immediate performance boost.

You May Also Be Interested in

NDK
IC
Need more? Email Us
Nexperia USA Inc.
Converter
Lowest to $0.5205
Texas Instruments
Converte CMOS
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
Counte Shift Registers
Lowest to $26.2737
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
NEC
Transistor
Need more? Email Us
NEC
Voltage Regulator
Need more? Email Us
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess