EN
  • EN
  • DE

MT4LSDT1664HY-13ED1

Part No MT4LSDT1664HY-13ED1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE SDRAM 128MB 144SODIMM / Memory Module SDRAM 128MB 144-SODIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type SDRAM
Memory Size 128Mb
Transfer Rate (Mb/s, MT/s, MHz) 133
Package / Case 144-SODIMM
Base Product Number MT4LSDT
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 928417-MT4LSDT1664HY-13ED1
Ultra Librarian 3D Model Ultra Librarian MT4LSDT1664HY-13ED1 CAD Model

Description

The MT4LSDT1664HY-13ED1 is a synchronous DRAM (SDRAM) memory module manufactured by Micron Technology. It's designed for applications needing reliable memory and is often found in older systems or embedded applications.

Applications

  • Industrial PCs: Provides memory for industrial computers and control systems.
  • Embedded Systems: Suitable for various embedded systems that require SDRAM.
  • Legacy Computer Systems: Used as memory in older desktop computers and laptops.
  • Networking Devices: Can be found in certain networking equipment for buffering and data storage.
  • Instrumentation: Used in test and measurement equipment for data acquisition and processing.

Features

  • SDRAM Technology: Utilizes standard SDRAM technology for data storage.
  • Synchronous Operation: Operates synchronously with the system clock.
  • PC133 Compliance: Designed to meet the PC133 specification, providing a data transfer rate of 133 MHz.
  • Unbuffered DIMM: An unbuffered DIMM (Dual Inline Memory Module) without register chips, which allows for direct communication with the memory controller.
  • Single Data Rate (SDR): Transfers data only on the rising edge of the clock signal.
  • Standard Density: Typical density for its generation of memory.

Benefits

  • Reliable Memory: Provides reliable data storage for demanding applications.
  • Cost-Effective: Offers a cost-effective memory solution for older systems or embedded applications.
  • Easy Integration: Standard DIMM form factor allows for easy installation and replacement.
  • Wide Compatibility: Compatible with a wide range of systems that support PC133 SDRAM.
  • Stable Performance: Delivers stable performance in various operating conditions.
  • Proven Technology: Utilizes proven SDRAM technology, ensuring reliability and longevity.

Additional Details

The MT4LSDT1664HY-13ED1 operates at a supply voltage of 3.3V. It's a 16Mx64 memory module, resulting in a 128MB capacity. It features a 168-pin DIMM connector. The operating temperature range is typically from 0°C to +70°C. Its CAS latency is typically CL3. Specific dimensions and detailed electrical characteristics can be found in the datasheet provided by Micron Technology.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess