EN
  • EN
  • DE

MT4C4256DJ-8

Part No MT4C4256DJ-8
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025327-MT4C4256DJ-8
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT4C4256DJ-8 CAD Model

Description

The MT4C4256DJ-8 is a 256K x 4-bit Dynamic Random-Access Memory (DRAM) chip manufactured by Micron Technology Inc. This DRAM is designed for applications requiring high-density memory and fast access times. It is commonly used in computer memory modules, graphics cards, and embedded systems. The MT4C4256DJ-8 features a page-mode operation, allowing for faster access to data within the same memory page. It also incorporates refresh circuitry to maintain data integrity.

Applications

  • Computer Memory Modules: Used in SIMMs (Single In-line Memory Modules) and DIMMs (Dual In-line Memory Modules) for personal computers.
  • Graphics Cards: Employed as memory in graphics cards for storing textures and frame buffers.
  • Embedded Systems: Integrated into embedded systems requiring high-density memory.
  • Data Acquisition Systems: Utilized in data acquisition systems for temporary data storage.

Features

  • High-Density Memory: Provides a memory capacity of 256K words, each 4 bits wide.
  • Fast Access Time: Offers fast access times, typically around 80 nanoseconds.
  • Page-Mode Operation: Allows for faster access to data within the same memory page.
  • Refresh Circuitry: Incorporates refresh circuitry to maintain data integrity.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Increased System Performance: Enhances system performance with high-density memory and fast access times.
  • Reduced Memory Costs: Reduces memory costs by providing a compact and efficient memory solution.
  • Simplified System Design: Simplifies system design with its TTL-compatible interface.
  • Reliable Data Storage: Ensures reliable data storage with its refresh circuitry.

Additional Details

The MT4C4256DJ-8 operates from a single 5V power supply. It features separate data input and output pins, allowing for bidirectional data transfer. The device is typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. Key electrical characteristics include access time, cycle time, refresh rate, and power consumption. The MT4C4256DJ-8 is designed for high reliability and is subjected to rigorous testing to ensure consistent performance. Its combination of high density, fast access time, and reliable data storage makes it a popular choice for various memory applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess