EN
  • EN
  • DE

MT48LC8M8A2TG-8C

Part No MT48LC8M8A2TG-8C
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx8-8 PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944663-MT48LC8M8A2TG-8C
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M8A2TG-8C CAD Model

Description

The MT48LC8M8A2TG-8C is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology Inc. This memory chip is designed for applications needing high-speed data access and storage, often found in networking devices, consumer electronics, and embedded systems. It operates on a 3.3V power supply, making it suitable for low-power applications.

Applications

  • Networking equipment (routers, switches, etc.)
  • Consumer electronics (TVs, set-top boxes)
  • Embedded systems
  • Printers
  • Industrial control systems

Features

  • Capacity: 64Mb (8M x 8)
  • Organization: 8M words x 8 bits x 2 Banks
  • Interface: Synchronous, operating with a clock frequency
  • Voltage: 3.3V power supply
  • Clock Rate: -8C speed grade, suggesting a specific clock rate operation (specific rate needs to be verified from the datasheet)
  • Package: TSOP package for surface mount assembly
  • Refresh: Auto and self-refresh capabilities for power saving

Benefits

  • High-Speed Data Access: SDRAM architecture allows for fast read and write operations, enhancing system performance.
  • Low Power Consumption: Operates at 3.3V, making it suitable for battery-powered and energy-efficient systems.
  • Easy Integration: Standard TSOP package simplifies the mounting process on PCBs.
  • Reliable Performance: Micron's reputation for quality ensures stable and consistent performance in demanding applications.
  • Compact Size: The memory chip’s compact design allows for integration into space-constrained devices.

Additional Details

The MT48LC8M8A2TG-8C SDRAM incorporates synchronous data transfers, synchronized to a clock signal for predictable timing and efficient data handling. The self-refresh mode minimizes power consumption in standby. It is commonly used in applications requiring temporary high-speed storage or cache memory. Detailed timing characteristics, such as clock frequency, latency, and refresh rates, can be found in the official Micron datasheet for the MT48LC8M8A2TG-8C device.

You May Also Be Interested in

Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess