EN
  • EN
  • DE

MT48LC8M32B2-7F

Part No MT48LC8M32B2-7F
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038855-MT48LC8M32B2-7F
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2-7F CAD Model

Description

The MT48LC8M32B2-7F is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed for applications requiring moderate memory bandwidth and is commonly used in various embedded systems and consumer electronics.

Applications:

  • Embedded Systems: Used as main memory in various embedded systems, such as industrial controllers and consumer electronics.
  • Networking Equipment: Employed in routers, switches, and other networking devices for data buffering.
  • Printers: Integrated into printers for print buffer memory.
  • Set-Top Boxes: Used in set-top boxes for program storage and data buffering.
  • Consumer Electronics: Found in various consumer electronics devices requiring moderate memory capacity.

Features:

  • Capacity: 256Mb (8M x 32) memory capacity.
  • SDRAM: Synchronous Dynamic Random-Access Memory technology.
  • Data Rate: Operates at a data rate of up to 143 MHz (7ns access time).
  • Voltage: Operates at a voltage of 3.3V.
  • Clock Frequency: Supports a clock frequency of up to 143 MHz.
  • Package: Available in a 86-pin TSOP (Thin Small Outline Package).

Benefits:

  • Moderate Bandwidth: Provides sufficient memory bandwidth for various applications.
  • Fast Access Times: Offers fast access times for quick data retrieval and storage.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption.
  • Compact Size: Available in a compact TSOP package for space-constrained applications.
  • Reliable Performance: Delivers reliable performance over a wide range of operating conditions.

Additional Details:

The MT48LC8M32B2-7F adheres to the JEDEC standards for SDRAM. It supports various operating modes, including read, write, and auto-refresh modes. Its timing parameters, such as tRCD (RAS-to-CAS Delay), tRP (Row Precharge Time), and CL (CAS Latency), are crucial for proper operation and must be configured correctly in the memory controller. The datasheet provides detailed information on these parameters and other specifications. This memory chip is suitable for applications that require a balance of performance, power consumption, and cost. The operating temperature range is typically specified in the datasheet, and proper thermal management may be required in certain applications. The refresh rate and refresh interval are important considerations for data retention.

You May Also Be Interested in

Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess