EN
  • EN
  • DE
  • IT

MT48LC8M16A2TG-7EL

Part No MT48LC8M16A2TG-7EL
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description DRAM Chip SDRAM 128M-Bit 8Mx16 3.3V 54-Pin TSOP-II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 5.4 ns
Address Bus Width 14 b
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Density 128 Mb
Max Frequency 133 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 100 mA
Number of Pins 54
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1029347-MT48LC8M16A2TG-7EL
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2TG-7EL CAD Model

Description

The Micron Technology Inc. OEM Part is a high-performance memory chip that is designed for use in a wide range of applications.

  • Density: 128 Mb
  • Access Time: 5.4 ns
  • Operating Supply Voltage: 3.3 V
  • Maximum Frequency: 133 MHz
  • Supply and Demand Status: Limited due to its high demand
  • Excellent Choice for: gaming systems, video editing, and other high-performance computing applications

You May Also Be Interested in

Meled
Lowest to $0.1313
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess