The MT48LC4M32B2B5-7IT:G is a 128Mb Synchronous DRAM (SDRAM) from Micron Technology. This memory component is designed for use in a variety of applications requiring high-speed data access and storage. Its synchronous interface and burst mode operation enable efficient data transfer, making it suitable for demanding applications.
Applications
- Networking Equipment (e.g., routers, switches)
- Printers
- Set-Top Boxes
- Industrial Control Systems
- Gaming Consoles
Features
- 128Mb (4M x 32) memory capacity.
- Synchronous operation.
- Clock rate: 143 MHz (7ns cycle time).
- Single 3.3V power supply.
- Burst mode operation.
- Auto precharge.
- Self refresh mode.
- LVTTL compatible inputs and outputs.
Benefits
- High-speed data access.
- Efficient data transfer with burst mode operation.
- Simplified system design with synchronous interface.
- Low power consumption.
- Reliable data storage.
Additional Details
The MT48LC4M32B2B5-7IT:G operates synchronously with a clock signal, enabling precise timing and control of data transfers. The burst mode operation allows for transferring multiple data words in a single operation, improving data throughput. The auto precharge feature automatically precharges the memory array after each access, simplifying memory management. The self refresh mode reduces power consumption when the memory is not being actively accessed.
The device is available in a TSOP package, facilitating easy integration into electronic devices. The specific temperature grade is industrial (-40°C to +85°C) indicated by the 'IT' in the part number. Micron's SDRAMs are designed for high reliability and long-term availability.