EN
  • EN
  • DE

MT48LC4M32B2B5-6A AAT:L

Part No MT48LC4M32B2B5-6A AAT:L
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 128MBIT PARALLEL 90VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM Memory IC 128Mb (4M x 32) Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 90-VFBGA
Case / Package 90-VFBGA (8x13)
Family Name MT48LC4M32B2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0002
Quantity per package 1440
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886312-MT48LC4M32B2B5-6A AAT:L
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2B5-6A AAT:L CAD Model

Description

This electronic component is a Micron Technology Inc. SDRAM Memory IC with 128Mb (4M x 32) Parallel 167 MHz 5.4 ns 90-VFBGA (8x13) features.

  • Category: Integrated Circuits (ICs)
  • Family: MT48LC4M32B2
  • Case/Package: 90-VFBGA (8x13)
  • Mounting: Surface
  • Use: Automotive
  • Operating Temperature: -40°C ~ 105°C (TA)
  • ECCN: 3A991B1A
  • Popularity: Popular
  • Supply and Demand: Limited
  • Package: 1440
  • MSL Level: 3 (168 Hours)
  • Production Lead Time: 35 weeks
  • REACH: Unaffected
  • HTSUS: 8542.32.0002

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess