EN
  • EN
  • DE

MT48LC2M32B2B5-7IT:G

Part No MT48LC2M32B2B5-7IT:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 2Mx32 PC133 VFBGA CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 945007-MT48LC2M32B2B5-7IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2B5-7IT:G CAD Model

Description

The MT48LC2M32B2B5-7IT:G is a high-performance Synchronous DRAM (SDRAM) component manufactured by Micron Technology Inc. It is organized as 2 Meg x 32 bits, offering a total memory capacity of 64 Megabits. This SDRAM is designed for applications requiring high memory bandwidth and low latency, particularly in harsh environments, making it suitable for a variety of industrial and embedded systems.

Applications:

  • Industrial Control Systems: Programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Routers, switches, and network interface cards in industrial settings.
  • Military and Aerospace: Avionics, communication systems, and ruggedized computing devices.
  • Automotive Systems: Engine control units and in-car entertainment systems that need to operate reliably in extreme temperatures.
  • Embedded Systems: Devices requiring reliable memory in harsh environmental conditions.

Features:

  • Capacity: 64Mb (2 Meg x 32)
  • Organization: Configured as 2 Meg x 32 bits.
  • Speed: -7 indicates a speed grade of 7ns, reflecting its operational speed.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: FBGA (Fine-Pitch Ball Grid Array).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: "IT" denotes an extended Industrial Temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: The SDRAM architecture provides fast data transfer rates, crucial for real-time processing and high-performance applications.
  • Low Latency: Fast access times minimize delays, enhancing the responsiveness of systems relying on this memory.
  • Industrial Temperature Range: The "IT" designation ensures reliable operation across a broad range of temperatures, making it suitable for harsh environments.
  • Compact Size: The FBGA package enables the integration of this memory into space-constrained designs.
  • Reliable Performance: Designed to maintain consistent performance even under demanding operating conditions.

Additional Details:

The MT48LC2M32B2B5-7IT:G SDRAM is designed with a synchronous interface, ensuring that data transfers are synchronized with a clock signal to provide optimized timing control and data throughput. Supporting burst read and write operations further enhances data transfer efficiency. Its 64Mb capacity and 32-bit organization make it suitable for applications needing moderate memory with a wider data path. The FBGA package allows for a compact footprint, ideal for space-constrained designs. The industrial temperature range guarantees reliable operation in harsh conditions where standard components may fail.

Micron's commitment to quality and reliability ensures the MT48LC2M32B2B5-7IT:G meets the stringent demands of modern electronic systems, especially in harsh environments. With its combination of high speed, reasonable capacity, and robust temperature tolerance, this SDRAM is an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess