EN
  • EN
  • DE
  • IT

MT48LC2M32B2-7ITG

Part No MT48LC2M32B2-7ITG
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032411-MT48LC2M32B2-7ITG
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2-7ITG CAD Model

Description

The MT48LC2M32B2-7ITG is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. This memory chip is commonly used in applications requiring high-speed data access, such as embedded systems, networking devices, and graphics cards.

Applications:

  • Embedded systems: Microcontrollers, single-board computers, and industrial control systems.
  • Networking devices: Routers, switches, and network interface cards (NICs).
  • Graphics cards: Frame buffers and texture memory.
  • Printers and scanners: Image buffers and data storage.
  • Consumer electronics: Set-top boxes, digital cameras, and portable media players.

Features:

  • 64Mb density: Provides 67,108,864 bits of storage.
  • 32Mb x 2 Banks x 32 I/O: Organizes the memory into multiple banks and I/O channels for increased bandwidth.
  • SDRAM technology: Offers high-speed data access and low latency.
  • PC133 Compliant: Designed to meet the performance requirements of PC133 SDRAM modules.
  • Clock frequency up to 133 MHz: Supports high clock speeds for fast data transfer.
  • LVTTL compatible inputs and outputs: Interfaces easily with standard logic circuits.

Benefits:

  • High performance: Enables fast data access and processing.
  • Large storage capacity: Provides ample memory for demanding applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Wide operating voltage range: Operates reliably over a range of supply voltages.
  • Industry-standard interface: Easy to integrate into existing systems.

Additional Details:

The MT48LC2M32B2-7ITG is packaged in a TSOP (Thin Small Outline Package) for space-saving installation. The '-7ITG' likely indicates the speed grade (7ns access time) and temperature range (Industrial). Proper decoupling capacitors are essential for stable operation. Refresh cycles are required to maintain data integrity. This memory chip is a standard component in many electronic devices that require fast and reliable memory access.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess