EN
  • EN
  • DE
  • IT

MT46H32M16LFCK6

Part No MT46H32M16LFCK6
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Sd Mobile 32MX16 Plastic Vfbga
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 15 b
Density 512 Mb
Lead Free Yes
Max Frequency 166 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 1.95 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 105 mA
Number of Pins 60
Operating Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1007357-MT46H32M16LFCK6
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46H32M16LFCK6 CAD Model

Description

The MT46H32M16LFCK6 is a 512 Mb density electronic component manufactured by Micron Technology Inc.

  • Operating Supply Voltage: 1.8 V
  • Maximum Frequency: 166 MHz
  • Pins: 60
  • Category: OEM part (M-N)
  • Alternative Part: MT46H32M16LFCK6MT46H32M16LFCK-6
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Mounting Type: Surface Mount
  • Address Bus Width: 15 b

You May Also Be Interested in

Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess