EN
  • EN
  • DE

MT48LC16M8A2P-7E

Part No MT48LC16M8A2P-7E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description SD 16Mx8-7E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447508-MT48LC16M8A2P-7E
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2P-7E CAD Model

Description

The MT48LC16M8A2P-7E by Micron represents the epitome of DRAM technology advancements, tailored to meet the rigorous requirements of the PC133 SDRAM category. This memory module, with a specification of SD 16Mx8-7E, offers an optimal balance of speed, capacity, and power consumption, making it a superior choice for a wide array of electronic applications. Featuring a total capacity of 128MB organized in a 16Mx8 configuration, it caters to the needs of applications requiring both broad storage capacity and efficient operation, such as computer systems, networking devices, and digital multimedia projects. Manufactured by Micron, a world leader in memory and semiconductor technology, the MT48LC16M8A2P-7E is engineered to deliver exceptional performance and reliability. Its compatibility with the PC133 standard signifies its ability to operate at a clock speed of 133MHz, thus facilitating rapid data transfers that are essential for high-performance computing environments. The '-7E' nomenclature indicates specialized timing and operational characteristics optimized for enhanced efficiency and stability across various operating conditions. Consequently, this SDRAM module is exceptionally well-suited for designers and engineers seeking memory solutions that combine high-speed data access with robust storage capabilities.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 168-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess