EN
  • EN
  • DE

MT48LC16M4A2TG-75:G

Part No MT48LC16M4A2TG-75:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx4-75 PC133 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944924-MT48LC16M4A2TG-75:G
Ultra Librarian 3D Model Ultra Librarian MT48LC16M4A2TG-75:G CAD Model

Description

The MT48LC16M4A2TG-75:G is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 4 bits. It's manufactured by Micron Technology Inc. and designed for applications where moderate memory density is required along with reliable performance. The '-75' typically refers to a specific speed grade and the ':G' may denote a particular packaging or testing variant.

Applications

  • Embedded systems
  • Networking devices
  • Consumer electronics
  • Printers
  • Set-top boxes

Features

  • 16M x 4 bit organization
  • Operating frequency of 133 MHz (PC133 standard)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3

Benefits

  • Sufficient memory density for many embedded applications.
  • High bandwidth for reasonably fast data transfer rates.
  • Low power consumption, making it suitable for portable devices.
  • LVTTL compatibility simplifies integration with other digital circuits.
  • Auto and Self Refresh modes minimize power consumption when idle.

Additional Details

The MT48LC16M4A2TG-75:G SDRAM provides a balance of performance and cost for applications requiring moderate memory capacity. Its 16M x 4 configuration is suitable for systems where memory density is not the primary concern. The 133 MHz operating frequency corresponds to the PC133 SDRAM standard. The programmable burst length feature provides flexibility in optimizing data transfer efficiency. The auto-refresh function automatically refreshes the memory cells, maintaining data integrity, while the self-refresh mode allows the memory to retain data while consuming minimal power. The four internal banks facilitate interleaved memory access, improving overall performance. It offers a reliable and efficient memory solution in various embedded applications.

You May Also Be Interested in

Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess