EN
  • EN
  • DE

MT48LC16M32S2B5-7IT

Part No MT48LC16M32S2B5-7IT
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx32-7 FBGA Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944761-MT48LC16M32S2B5-7IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M32S2B5-7IT CAD Model

Description

The MT48LC16M32S2B5-7IT is a high-speed CMOS, dynamic random-access memory (DRAM) device manufactured by Micron Technology Inc. It is a 512Mb (16Meg x 32) SDRAM, ideally suited for applications requiring substantial memory bandwidth and capacity. This component is designed to operate at standard operating temperatures and is commonly used in various electronic systems.

Applications

  • High-performance computing
  • Networking equipment (routers, switches)
  • Graphics cards
  • Embedded systems
  • Industrial control systems

Features

  • 512Mb (16Meg x 32) memory configuration
  • Double Data Rate (DDR) architecture: Allows for high-speed data transfer
  • Clock rate: up to 143 MHz (7ns cycle time)
  • Internal pipelined operation: Enables concurrent operations for increased efficiency
  • Four internal banks for concurrent operation
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Programmable CAS latency: 2 or 3
  • Auto precharge option for simplified memory management
  • Self-refresh mode for low power consumption
  • Operating temperature range: 0°C to +70°C
  • Lead-free construction, RoHS compliant

Benefits

  • High bandwidth: Enables rapid data access and processing, crucial for performance-intensive applications.
  • Large memory capacity: Provides ample space for storing large datasets and complex programs.
  • Low power consumption: Self-refresh mode minimizes power usage in standby, extending battery life in portable devices.
  • Reliable performance: Designed for consistent operation in demanding environments.
  • Easy integration: Standard DDR interface simplifies connection to memory controllers.

Additional Details

The MT48LC16M32S2B5-7IT operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package, which facilitates efficient board assembly and thermal management. The device supports various power-saving modes to optimize energy consumption. This SDRAM is designed to meet the stringent requirements of modern electronic systems, providing a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 16Mx32
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess