EN
  • EN
  • DE

MT48LC16M16A2TG-7E:G

Part No MT48LC16M16A2TG-7E:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-7E 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944863-MT48LC16M16A2TG-7E:G
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-7E:G CAD Model

Description

The MT48LC16M16A2TG-7E:G is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed to provide high-speed memory access for a variety of applications. This particular part number specifies a specific configuration, speed grade, and packaging.

Applications

  • Networking Equipment: Routers, switches, and other networking devices often use SDRAM for buffering data packets and managing network traffic.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles as main or buffer memory.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial automation equipment for data storage and processing.
  • Printers and Imaging Devices: Utilized in printers and scanners for image processing and buffering print data.
  • Automotive Systems: Used in infotainment systems and other automotive applications requiring reliable and fast memory.

Features

  • Capacity: 256Mb (16M x 16). This means it has 16 million memory locations, each capable of storing 16 bits of data.
  • Organization: 16M x 16 configuration offers a balance between memory depth and data width.
  • Speed Grade: -7E indicates a specific access time. While the exact frequency depends on the specific datasheet, '-7E' suggests a relatively fast access time suitable for demanding applications.
  • Interface: SDRAM utilizes a synchronous interface, allowing for high-speed data transfers synchronized with a clock signal.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: TG (Thin Small Outline Package). This refers to a specific surface-mount package suitable for compact designs.

Benefits

  • High Bandwidth: Provides high data transfer rates necessary for demanding applications.
  • Large Capacity: 256Mb provides ample memory space for various data storage and processing needs.
  • Cost-Effective: SDRAM provides a good balance of performance and cost, making it suitable for many applications.
  • Industry Standard: SDRAM is a widely used memory technology ensuring compatibility and availability.
  • Reduced Latency: Synchronous operation reduces latency compared to asynchronous memory.

Additional Details

The MT48LC16M16A2TG-7E:G is generally available in a TSOP package. It is designed to comply with JEDEC standards for SDRAM, ensuring interoperability with other system components. For optimal performance, signal integrity, proper power supply decoupling, and thermal management are important. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions. The ':G' suffix usually indicates a specific revision or environmental compliance detail, which must be verified using the manufacturer's documentation.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess