The MT48LC16M16A2TG-7E:D is an SDRAM (Synchronous Dynamic Random-Access Memory) component from Micron Technology Inc. It provides a cost-effective memory solution for a wide range of applications requiring moderate bandwidth and capacity, such as embedded systems, networking devices, and consumer electronics.
Applications
- Embedded systems
- Networking devices
- Consumer electronics
- Set-top boxes
- Printers
Features
- SDRAM Technology: Utilizes standard SDRAM technology for data storage.
- Capacity: 16 Meg x 16 configuration, providing a total capacity of 256 Mbits.
- Speed Grade: -7E indicates a speed grade of 143 MHz.
- Operating Voltage: Operates at 3.3V, which is typical for SDRAM.
- Interface: Industry-standard SDRAM interface for easy integration with compatible memory controllers.
- Package: Available in TSOP (Thin Small Outline Package) and FBGA (Fine-pitch Ball Grid Array) packages.
Benefits
- Cost-Effective: SDRAM technology offers a cost-effective memory solution for various applications.
- Reliability: Micron's manufacturing processes ensure high reliability and long-term stability.
- Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems and memory controllers.
Additional Details
The MT48LC16M16A2TG-7E:D is designed to meet the requirements of applications that do not require the highest memory bandwidth but still need reliable and cost-effective memory storage. The 'TG' in the part number likely refers to the package type. The ':D' probably represents an internal revision or production identifier. Consult the full Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions.
This SDRAM component is suitable for applications where moderate memory capacity and basic performance are required. Its compliance with industry standards allows for ease of integration into a variety of system designs. Due to it being older SDRAM technology, it would primarily be found in legacy systems or cost-sensitive applications where newer, faster memory isn't required.