EN
  • EN
  • DE

MT48LC16M16A2TG-6A

Part No MT48LC16M16A2TG-6A
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-6A 166MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944887-MT48LC16M16A2TG-6A
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-6A CAD Model

Description

The MT48LC16M16A2TG-6A is a memory module that is part of the * series.

  • Series: *
  • Win Source Part Number: 944887
  • Categories: Memory

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,131 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess