EN
  • EN
  • DE

MT48LC128M4A2TG-75:C

Part No MT48LC128M4A2TG-75:C
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-133 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944846-MT48LC128M4A2TG-75:C
Ultra Librarian 3D Model Ultra Librarian MT48LC128M4A2TG-75:C CAD Model

Description

The MT48LC128M4A2TG-75:C is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is designed for use in applications requiring high-speed memory access and relatively large storage capacity. This particular part number indicates a specific configuration and speed grade within the SDRAM family.

Applications:

  • Networking equipment: Routers, switches, and other network devices utilize SDRAM for packet buffering and data processing.
  • Consumer electronics: Set-top boxes, digital TVs, and gaming consoles rely on SDRAM for graphics processing and system memory.
  • Industrial control systems: SDRAM is used in various industrial applications, including programmable logic controllers (PLCs) and machine control systems.
  • Printers and imaging devices: SDRAM provides the necessary memory bandwidth for image processing and data buffering in printers and scanners.
  • Automotive applications: Infotainment systems and advanced driver-assistance systems (ADAS) employ SDRAM for data storage and processing.

Features:

  • Capacity: 512Mb (128Mb x 4)
  • Organization: Configured as 128Mb x 4, allowing for efficient data access.
  • Speed Grade: -75 (This indicates a specific access time, which impacts the maximum operating frequency. Further research on the datasheet is needed for exact timings, but generally the smaller the number the faster the speed).
  • Interface: SDRAM utilizes a synchronous interface, meaning data transfers are synchronized with a clock signal, enabling faster data transfer rates.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: TG (Thin Small Outline Package) – indicates a specific package type for surface mounting.

Benefits:

  • High Bandwidth: SDRAM provides high data transfer rates, essential for demanding applications.
  • Large Capacity: 512Mb provides ample memory space for storing data and code.
  • Cost-Effective: SDRAM offers a good balance of performance and cost, making it a popular choice for many applications.
  • Industry Standard: SDRAM is a widely used memory technology, ensuring compatibility and availability.
  • Reduced Latency: Synchronous operation reduces latency compared to asynchronous memory.

Additional Details:

The MT48LC128M4A2TG-75:C is typically packaged in a TSOP (Thin Small Outline Package) for easy surface mounting. It adheres to JEDEC standards for SDRAM devices, ensuring interoperability with other components. The part requires careful consideration of timing parameters, voltage levels, and signal integrity during system design. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions. The ':C' at the end of the part number usually designates specific packaging or environmental compliance information that should also be clarified by referencing the complete datasheet for this component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess