EN
  • EN
  • DE

MT48H8M32LFB5-75 IT:G

Part No MT48H8M32LFB5-75 IT:G
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description Mobile SD-133 8Mx32 FBGA90 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944741-MT48H8M32LFB5-75 IT:G
Ultra Librarian 3D Model Ultra Librarian MT48H8M32LFB5-75 IT:G CAD Model

Description

The MT48H8M32LFB5-75 IT:G is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is designed for applications that demand high memory bandwidth and efficient data access. The synchronous interface allows the device to synchronize its operations with a clock signal, which improves data transfer speeds and overall efficiency compared to asynchronous DRAM.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and processing.
  • Graphics Cards: Employed as frame buffers, particularly in lower-end or embedded graphics solutions.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and gaming consoles for managing audio and video data.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other embedded applications that require reliable and fast memory.
  • Printers and Scanners: Utilized for image processing and temporary data storage.

Features:

  • Capacity: 256Mb (8M x 32)
  • Organization: Configured as 8 Meg x 32 bits.
  • Clock Rate: Operates at a maximum clock frequency of 133 MHz, indicated by the -75 in the part number which suggests a 7.5ns cycle time.
  • Interface: Synchronous, providing fast data transfer rates synchronized to a clock signal.
  • Power Supply: Operates at a standard 3.3V power supply.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board-level assembly and improved thermal performance.
  • Refresh: Auto and self-refresh modes for reducing power consumption when idle.
  • Burst Length: Supports programmable burst lengths to optimize data transfer efficiency.

Benefits:

  • High Bandwidth: Synchronous operation enables high-speed data transfer.
  • Efficient Memory Access: Fast clock rates and burst modes enhance memory access efficiency.
  • Low Power Consumption: Auto and self-refresh modes reduce power consumption during idle states, making it suitable for portable devices.
  • Compact Form Factor: FBGA package provides a small footprint, making it suitable for space-constrained applications.
  • Reliability: Micron's reputation ensures high reliability and quality.

Additional Details:

The MT48H8M32LFB5-75 IT:G SDRAM is designed to meet the requirements of various electronic devices that require fast and reliable memory. Its synchronous interface and programmable burst modes allow for efficient data transfer, while its low power consumption makes it suitable for a wide range of applications. The FBGA package makes it easier to assemble and ensures optimal thermal performance. This SDRAM is a versatile choice for applications where high-performance memory is needed.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0074 $64.0296
8+ $13.1343 $105.0744
12+ $12.7239 $152.6868
17+ $12.3134 $209.3278
22+ $11.9030 $261.8660
29+ $10.6716 $309.4764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,985 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess